Vishay Intertechnology, Inc. Ceramic Capacitors K182K20C0GH5TL2

Description
1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K20C0GH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K20C0GH5TL2-ND
Ceramic Capacitors K182K20C0GH5TL2-ND
1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 1,8Nf ± 10 % C0G Reel E3 Vishay - 92K2222 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 10 % C0G Reel E3 Vishay
92K2222
K 100V 1,8Nf ± 10 % C0G Reel E3 Vishay 92K2222
K 100V 1,8NF ± 10 % C0G REEL E3

K 100V 1,8NF ± 10 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182K20C0GH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K20C0GH5TL2
Capacitors - Ceramic Capacitors K182K20C0GH5TL2
CAP CER 1800PF 100V C0G/NP0 RAD

CAP CER 1800PF 100V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182K20C0GH5TL2-ND 92K2222 K182K20C0GH5TL2
Product Name Ceramic Capacitors K 100V 1,8Nf ± 10 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525005P60HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details