Vishay Intertechnology, Inc. Ceramic Capacitors K182K15X7RH53L2

Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1800pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K15X7RH53L2-ND
Ceramic Capacitors K182K15X7RH53L2-ND
1800pF ±10% 100V Ceramic Capacitor X7R Radial

1800pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 1,8Nf ± 10 % X7R Bulk E3 Vishay - 92K2211 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 1,8Nf ± 10 % X7R Bulk E3 Vishay
92K2211
K 100V 1,8Nf ± 10 % X7R Bulk E3 Vishay 92K2211
K 100V 1,8NF ± 10 % X7R BULK E3

K 100V 1,8NF ± 10 % X7R BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K182K15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K182K15X7RH53L2
Capacitors - Ceramic Capacitors K182K15X7RH53L2
CAP CER 1800PF 100V X7R RADIAL

CAP CER 1800PF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K182K15X7RH53L2-ND 92K2211 K182K15X7RH53L2
Product Name Ceramic Capacitors K 100V 1,8Nf ± 10 % X7R Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C154U030DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers