Vishay Intertechnology, Inc. Ceramic Capacitors K153M15X7RF53L2

Description
0.015µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153M15X7RF53L2-ND
Ceramic Capacitors K153M15X7RF53L2-ND
0.015µF ±20% 50V Ceramic Capacitor X7R Radial

0.015µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 15Nf ± 20 % X7R Bulk E3 Vishay - 92K1938 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 15Nf ± 20 % X7R Bulk E3 Vishay
92K1938
K 50V 15Nf ± 20 % X7R Bulk E3 Vishay 92K1938
K 50V 15NF ± 20 % X7R BULK E3

K 50V 15NF ± 20 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K153M15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K153M15X7RF53L2
Ceramic Capacitors K153M15X7RF53L2
CAP CER 0.015UF 50V X7R RADIAL

CAP CER 0.015UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K153M15X7RF53L2-ND 92K1938 K153M15X7RF53L2
Product Name Ceramic Capacitors K 50V 15Nf ± 20 % X7R Bulk E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Capacitor, Ceramic;1uF;Multilayer;Radial;50WVDC;10%;X7R;0.09In.T;0.29In.L;0.29I - 70186304 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details