0.015µF ±20% 50V Ceramic Capacitor X7R Radial
CAP CER 0.015UF 50V X7R RADIAL
K 50V 15NF ±20% X7R BULK E3
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | K153M10X7RF53H5-ND | K153M10X7RF53H5 | 92K1931 |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | K 50V 15Nf ±20% X7R Bulk E3 Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF |