Vishay Intertechnology, Inc. Ceramic Capacitors K153K15X7RF5TH5

Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - BC1096TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1096TR-ND
Ceramic Capacitors BC1096TR-ND
0.015µF ±10% 50V Ceramic Capacitor X7R Radial

0.015µF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K153K15X7RF5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K153K15X7RF5TH5
Capacitors - Ceramic Capacitors K153K15X7RF5TH5
CAP CER 0.015UF 50V X7R RADIAL

CAP CER 0.015UF 50V X7R RADIAL

Supplier's Site
Capacitor Ceramic 0.015Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Vishay - 95C0997 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.015Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Vishay
95C0997
Capacitor Ceramic 0.015Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Vishay 95C0997
CAPACITOR CERAMIC 0.015UF, 50V, X7R, 10%, RAD, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.015UF, 50V, X7R, 10%, RAD, FULL REEL; Capacitance:15000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC1096TR-ND K153K15X7RF5TH5 95C0997
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.015Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details