Vishay Intertechnology, Inc. Ceramic Capacitors K152J20C0GK5UL2

Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J20C0GK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J20C0GK5UL2-ND
Ceramic Capacitors K152J20C0GK5UL2-ND
1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 200V 1,5Nf ±5% C0G Ammo E3 Vishay - 92K1810 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 1,5Nf ±5% C0G Ammo E3 Vishay
92K1810
K 200V 1,5Nf ±5% C0G Ammo E3 Vishay 92K1810
K 200V 1,5NF ±5% C0G AMMO E3

K 200V 1,5NF ±5% C0G AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K152J20C0GK5UL2-ND 92K1810
Product Name Ceramic Capacitors K 200V 1,5Nf ±5% C0G Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers