Vishay Intertechnology, Inc. Ceramic Capacitors K152J15C0GF5UL2

Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152J15C0GF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152J15C0GF5UL2-ND
Ceramic Capacitors K152J15C0GF5UL2-ND
1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1500pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1,5Nf ± 5 % C0G Ammo E3 Vishay - 92K1795 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,5Nf ± 5 % C0G Ammo E3 Vishay
92K1795
K 50V 1,5Nf ± 5 % C0G Ammo E3 Vishay 92K1795
K 50V 1,5NF ± 5 % C0G AMMO E3

K 50V 1,5NF ± 5 % C0G AMMO E3

Supplier's Site
Ceramic Capacitors - K152J15C0GF5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K152J15C0GF5UL2
Ceramic Capacitors K152J15C0GF5UL2
CAP CER 1500PF 50V C0G/NP0 RAD

CAP CER 1500PF 50V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K152J15C0GF5UL2-ND 92K1795 K152J15C0GF5UL2
Product Name Ceramic Capacitors K 50V 1,5Nf ± 5 % C0G Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C554U010DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - C17CF3R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details