Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RK5UL2

Description
150pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RK5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RK5UL2-ND
Ceramic Capacitors K151M15X7RK5UL2-ND
150pF ±20% 200V Ceramic Capacitor X7R Radial

150pF ±20% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 200V 150Pf ±20% X7R Ammo E3 Vishay - 92K1788 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 150Pf ±20% X7R Ammo E3 Vishay
92K1788
K 200V 150Pf ±20% X7R Ammo E3 Vishay 92K1788
K 200V 150PF ±20% X7R AMMO E3

K 200V 150PF ±20% X7R AMMO E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151M15X7RK5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M15X7RK5UL2
Capacitors - Ceramic Capacitors K151M15X7RK5UL2
CAP CER 150PF 200V X7R RADIAL

CAP CER 150PF 200V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151M15X7RK5UL2-ND 92K1788 K151M15X7RK5UL2
Product Name Ceramic Capacitors K 200V 150Pf ±20% X7R Ammo E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details