Vishay Intertechnology, Inc. Ceramic Capacitors K151K15C0GF53H5

Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151K15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151K15C0GF53H5-ND
Ceramic Capacitors K151K15C0GF53H5-ND
150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

150pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 150Pf ± 10 % C0G Bulk E3 Vishay - 92K1721 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ± 10 % C0G Bulk E3 Vishay
92K1721
K 50V 150Pf ± 10 % C0G Bulk E3 Vishay 92K1721
K 50V 150PF ± 10 % C0G BULK E3

K 50V 150PF ± 10 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K151K15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151K15C0GF53H5
Capacitors - Ceramic Capacitors K151K15C0GF53H5
CAP CER 150PF 50V C0G/NP0 RADIAL

CAP CER 150PF 50V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K151K15C0GF53H5-ND 92K1721 K151K15C0GF53H5
Product Name Ceramic Capacitors K 50V 150Pf ± 10 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021339 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1240-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details