15pF 50V C0G Ceramic MLCC Radial 5% T/R Product overview: K150J15C0GF5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K150J15C0GF5TH5 can be used for catalog matching and distributor lookup.
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
15pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CERAMIC CAPACITOR 15PF 50V, C0G/NP0, 5%, RADIAL, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes
CAP, 15PF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-K150J15C0GF5TH5 | BC1032CT-ND | 95C0989 | 69AH0516 |
| Product Name | 15pF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitor 15Pf 50V, C0G/np0, 5%, Radial, Full Reel; Capacitance Vishay | Cap, 15Pf, 50V, Mlcc, Radial Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1.50E-5 microF | 1.50E-5 microF |