Vishay Intertechnology, Inc. Ceramic Capacitors K123M15X7RH5TL2

Description
0.012µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123M15X7RH5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123M15X7RH5TL2-ND
Ceramic Capacitors K123M15X7RH5TL2-ND
0.012µF ±20% 100V Ceramic Capacitor X7R Radial

0.012µF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 12Nf ± 20 % X7R Reel E3 Vishay - 92K1600 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Nf ± 20 % X7R Reel E3 Vishay
92K1600
K 100V 12Nf ± 20 % X7R Reel E3 Vishay 92K1600
K 100V 12NF ± 20 % X7R REEL E3

K 100V 12NF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K123M15X7RH5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K123M15X7RH5TL2
Capacitors - Ceramic Capacitors K123M15X7RH5TL2
CAP CER 0.012UF 100V X7R RADIAL

CAP CER 0.012UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K123M15X7RH5TL2-ND 92K1600 K123M15X7RH5TL2
Product Name Ceramic Capacitors K 100V 12Nf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details