Vishay Intertechnology, Inc. Ceramic Capacitors K123K15X7RH5UL2

Description
0.012µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K15X7RH5UL2-ND
Ceramic Capacitors K123K15X7RH5UL2-ND
0.012µF ±10% 100V Ceramic Capacitor X7R Radial

0.012µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 12Nf ± 10 % X7R Ammo E3 Vishay - 92K1575 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Nf ± 10 % X7R Ammo E3 Vishay
92K1575
K 100V 12Nf ± 10 % X7R Ammo E3 Vishay 92K1575
K 100V 12NF ± 10 % X7R AMMO E3

K 100V 12NF ± 10 % X7R AMMO E3

Supplier's Site
Ceramic Capacitors - K123K15X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123K15X7RH5UL2
Ceramic Capacitors K123K15X7RH5UL2
CAP CER 0.012UF 100V X7R RADIAL

CAP CER 0.012UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K123K15X7RH5UL2-ND 92K1575 K123K15X7RH5UL2
Product Name Ceramic Capacitors K 100V 12Nf ± 10 % X7R Ammo E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF430J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers