Vishay Intertechnology, Inc. Ceramic Capacitors K122K15C0GF53H5

Description
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122K15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122K15C0GF53H5-ND
Ceramic Capacitors K122K15C0GF53H5-ND
1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

1200pF ±10% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 1,2Nf ± 10 % C0G Bulk E3 Vishay - 92K1488 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ± 10 % C0G Bulk E3 Vishay
92K1488
K 50V 1,2Nf ± 10 % C0G Bulk E3 Vishay 92K1488
K 50V 1,2NF ± 10 % C0G BULK E3

K 50V 1,2NF ± 10 % C0G BULK E3

Supplier's Site
Capacitors - Ceramic Capacitors - K122K15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122K15C0GF53H5
Capacitors - Ceramic Capacitors K122K15C0GF53H5
CAP CER 1200PF 50V C0G/NP0 RAD

CAP CER 1200PF 50V C0G/NP0 RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K122K15C0GF53H5-ND 92K1488 K122K15C0GF53H5
Product Name Ceramic Capacitors K 50V 1,2Nf ± 10 % C0G Bulk E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers