Vishay Intertechnology, Inc. Ceramic Capacitors K122J15C0GF53H5

Description
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K122J15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K122J15C0GF53H5-ND
Ceramic Capacitors K122J15C0GF53H5-ND
1200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1200pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K122J15C0GF53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K122J15C0GF53H5
Ceramic Capacitors K122J15C0GF53H5
CAP CER 1200PF 50V C0G/NP0 RAD

CAP CER 1200PF 50V C0G/NP0 RAD

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K122J15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K122J15C0GF53H5
Capacitors - Ceramic Capacitors K122J15C0GF53H5
CAP CER 1200PF 50V C0G/NP0 RAD

CAP CER 1200PF 50V C0G/NP0 RAD

Supplier's Site
K 50V 1,2Nf ± 5 % C0G Bulk E3 Vishay - 92K1455 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 1,2Nf ± 5 % C0G Bulk E3 Vishay
92K1455
K 50V 1,2Nf ± 5 % C0G Bulk E3 Vishay 92K1455
K 50V 1,2NF ± 5 % C0G BULK E3

K 50V 1,2NF ± 5 % C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K122J15C0GF53H5-ND K122J15C0GF53H5 K122J15C0GF53H5 92K1455
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 1,2Nf ± 5 % C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers