Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RL5TH5

Description
120pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RL5TH5-ND
Ceramic Capacitors K121M15X7RL5TH5-ND
120pF ±20% 500V Ceramic Capacitor X7R Radial

120pF ±20% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 120Pf ±20% X7R Reel E3 Vishay - 92K1448 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 120Pf ±20% X7R Reel E3 Vishay
92K1448
K 500V 120Pf ±20% X7R Reel E3 Vishay 92K1448
K 500V 120PF ±20% X7R REEL E3

K 500V 120PF ±20% X7R REEL E3

Supplier's Site
Ceramic Capacitors - K121M15X7RL5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121M15X7RL5TH5
Ceramic Capacitors K121M15X7RL5TH5
CAP CER 120PF 500V X7R RADIAL

CAP CER 120PF 500V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RL5TH5-ND 92K1448 K121M15X7RL5TH5
Product Name Ceramic Capacitors K 500V 120Pf ±20% X7R Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details