Vishay Intertechnology, Inc. Ceramic Capacitors K121M15X7RF5TL2

Description
120pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121M15X7RF5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121M15X7RF5TL2-ND
Ceramic Capacitors K121M15X7RF5TL2-ND
120pF ±20% 50V Ceramic Capacitor X7R Radial

120pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 120Pf ± 20 % X7R Reel E3 Vishay - 92K1431 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 120Pf ± 20 % X7R Reel E3 Vishay
92K1431
K 50V 120Pf ± 20 % X7R Reel E3 Vishay 92K1431
K 50V 120PF ± 20 % X7R REEL E3

K 50V 120PF ± 20 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K121M15X7RF5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121M15X7RF5TL2
Capacitors - Ceramic Capacitors K121M15X7RF5TL2
CAP CER 120PF 50V X7R RADIAL

CAP CER 120PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K121M15X7RF5TL2-ND 92K1431 K121M15X7RF5TL2
Product Name Ceramic Capacitors K 50V 120Pf ± 20 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - M39014/011533 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers