Vishay Intertechnology, Inc. Ceramic Capacitors K121K15X7RF5UL2

Description
120pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15X7RF5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15X7RF5UL2-ND
Ceramic Capacitors K121K15X7RF5UL2-ND
120pF ±10% 50V Ceramic Capacitor X7R Radial

120pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121K15X7RF5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15X7RF5UL2
Capacitors - Ceramic Capacitors K121K15X7RF5UL2
CAP CER 120PF 50V X7R RADIAL

CAP CER 120PF 50V X7R RADIAL

Supplier's Site
K 50V 120Pf ± 10 % X7R Ammo E3 Vishay - 92K1400 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 120Pf ± 10 % X7R Ammo E3 Vishay
92K1400
K 50V 120Pf ± 10 % X7R Ammo E3 Vishay 92K1400
K 50V 120PF ± 10 % X7R AMMO E3

K 50V 120PF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121K15X7RF5UL2-ND K121K15X7RF5UL2 92K1400
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 120Pf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX683K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1290-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers