Vishay Intertechnology, Inc. Ceramic Capacitors K121K15C0GK5TL2

Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15C0GK5TL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15C0GK5TL2-ND
Ceramic Capacitors K121K15C0GK5TL2-ND
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121K15C0GK5TL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15C0GK5TL2
Capacitors - Ceramic Capacitors K121K15C0GK5TL2
CAP CER 120PF 200V C0G/NP0 RAD

CAP CER 120PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 120Pf ±10% C0G Reel E3 Vishay - 92K1389 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±10% C0G Reel E3 Vishay
92K1389
K 200V 120Pf ±10% C0G Reel E3 Vishay 92K1389
K 200V 120PF ±10% C0G REEL E3

K 200V 120PF ±10% C0G REEL E3

Supplier's Site
Ceramic Capacitors - K121K15C0GK5TL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K121K15C0GK5TL2
Ceramic Capacitors K121K15C0GK5TL2
CAP CER 120PF 200V C0G/NP0 RAD

CAP CER 120PF 200V C0G/NP0 RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K121K15C0GK5TL2-ND K121K15C0GK5TL2 92K1389 K121K15C0GK5TL2
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 120Pf ±10% C0G Reel E3 Vishay Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details