Vishay Intertechnology, Inc. Ceramic Capacitors K121K15C0GK53L2

Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K121K15C0GK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K121K15C0GK53L2-ND
Ceramic Capacitors K121K15C0GK53L2-ND
120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

120pF ±10% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K121K15C0GK53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K121K15C0GK53L2
Capacitors - Ceramic Capacitors K121K15C0GK53L2
CAP CER 120PF 200V C0G/NP0 RAD

CAP CER 120PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 120Pf ±10% C0G Bulk E3 Vishay - 92K1393 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 120Pf ±10% C0G Bulk E3 Vishay
92K1393
K 200V 120Pf ±10% C0G Bulk E3 Vishay 92K1393
K 200V 120PF ±10% C0G BULK E3

K 200V 120PF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K121K15C0GK53L2-ND K121K15C0GK53L2 92K1393
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 120Pf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details