Vishay Intertechnology, Inc. Ceramic Capacitors K120J15C0GH5TH5

Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K120J15C0GH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K120J15C0GH5TH5-ND
Ceramic Capacitors K120J15C0GH5TH5-ND
12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

12pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 100V 12Pf ± 5 % C0G Reel E3 Vishay - 92K1290 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 12Pf ± 5 % C0G Reel E3 Vishay
92K1290
K 100V 12Pf ± 5 % C0G Reel E3 Vishay 92K1290
K 100V 12PF ± 5 % C0G REEL E3

K 100V 12PF ± 5 % C0G REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K120J15C0GH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K120J15C0GH5TH5
Capacitors - Ceramic Capacitors K120J15C0GH5TH5
CAP CER 12PF 100V C0G/NP0 RADIAL

CAP CER 12PF 100V C0G/NP0 RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K120J15C0GH5TH5-ND 92K1290 K120J15C0GH5TH5
Product Name Ceramic Capacitors K 100V 12Pf ± 5 % C0G Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers