1µF ±10% 50V Ceramic Capacitor X7R Radial
CAP, 1UF, 50V, MLCC, RADIAL ROHS COMPLIANT: YES
K 50V 1UF 10% X7R BULK GREEN AUT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-K105K20X7RF53H5G-ND | 92AH5356 | K105K20X7RF53H5G |
| Product Name | Ceramic Capacitors | Cap, 1Uf, 50V, Mlcc, Radial Rohs Compliant Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | Automotive | Automotive | |
| Operating Temperature | -55 to 160 C (-67 to 320 F) | -55 to 160 C (-67 to 320 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Range | 1 microF | 1 microF |