Vishay Intertechnology, Inc. Ceramic Capacitors K104M10X7RF5UH5

Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K104M10X7RF5UH5TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104M10X7RF5UH5TB-ND
Ceramic Capacitors 56-K104M10X7RF5UH5TB-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K104M10X7RF5UH5CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K104M10X7RF5UH5CT-ND
Ceramic Capacitors 56-K104M10X7RF5UH5CT-ND
0.1µF ±20% 50V Ceramic Capacitor X7R Radial

0.1µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 100Nf ±20% X7R Ammo E3 Vishay - 92K1218 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Nf ±20% X7R Ammo E3 Vishay
92K1218
K 50V 100Nf ±20% X7R Ammo E3 Vishay 92K1218
K 50V 100NF ±20% X7R AMMO E3

K 50V 100NF ±20% X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-K104M10X7RF5UH5TB-ND 92K1218
Product Name Ceramic Capacitors K 50V 100Nf ±20% X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - P10G391J1-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details