Vishay Intertechnology, Inc. Ceramic Capacitors K103M15X7RH5UL2

Description
10000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K103M15X7RH5UL2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K103M15X7RH5UL2-ND
Ceramic Capacitors K103M15X7RH5UL2-ND
10000pF ±20% 100V Ceramic Capacitor X7R Radial

10000pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K103M15X7RH5UL2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K103M15X7RH5UL2
Ceramic Capacitors K103M15X7RH5UL2
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K103M15X7RH5UL2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K103M15X7RH5UL2
Capacitors - Ceramic Capacitors K103M15X7RH5UL2
CAP CER 10000PF 100V X7R RADIAL

CAP CER 10000PF 100V X7R RADIAL

Supplier's Site
K 100V 10Nf ± 20 % X7R Ammo E3 Vishay - 92K1162 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 10Nf ± 20 % X7R Ammo E3 Vishay
92K1162
K 100V 10Nf ± 20 % X7R Ammo E3 Vishay 92K1162
K 100V 10NF ± 20 % X7R AMMO E3

K 100V 10NF ± 20 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K103M15X7RH5UL2-ND K103M15X7RH5UL2 K103M15X7RH5UL2 92K1162
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 10Nf ± 20 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details