CAP, 0.01UF, 100V, X0U, MLCC, RADIAL; Capacitance:10000pF;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-K103K15X0UH53H5H-ND | 70AC7491 |
| Product Name | Ceramic Capacitors | Cap, 0.01Uf, 100V, X0U, Mlcc, Radial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Applications | Automotive | |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |