Vishay Intertechnology, Inc. Ceramic Capacitors K102K10X7RH5UL2

Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1000pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102K10X7RH5UL2CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102K10X7RH5UL2CT-ND
Ceramic Capacitors 56-K102K10X7RH5UL2CT-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 56-K102K10X7RH5UL2TB-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102K10X7RH5UL2TB-ND
Ceramic Capacitors 56-K102K10X7RH5UL2TB-ND
1000pF ±10% 100V Ceramic Capacitor X7R Radial

1000pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Cap, 1000Pf, 100V, Mlcc, Radial Rohs Compliant Vishay - 69AH0499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 100V, Mlcc, Radial Rohs Compliant Vishay
69AH0499
Cap, 1000Pf, 100V, Mlcc, Radial Rohs Compliant Vishay 69AH0499
CAP, 1000PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

CAP, 1000PF, 100V, MLCC, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-K102K10X7RH5UL2CT-ND 69AH0499
Product Name Ceramic Capacitors Cap, 1000Pf, 100V, Mlcc, Radial Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers