Vishay Precision Group Ceramic Capacitors K102J15C0GF53H5H

Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 56-K102J15C0GF53H5H-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
56-K102J15C0GF53H5H-ND
Ceramic Capacitors 56-K102J15C0GF53H5H-ND
1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

1000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1220687 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1220687
MLCCs - Multilayer Ceramic Capacitors 1220687
Capacitor, MLCC HOTcap, C0G 50V 1000pF

Capacitor, MLCC HOTcap, C0G 50V 1000pF

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1693038 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1693038
MLCCs - Multilayer Ceramic Capacitors 1693038
Capacitor, MLCC HOTcap, C0G 50V 1000pF

Capacitor, MLCC HOTcap, C0G 50V 1000pF

Supplier's Site
Ceramic Capacitors - K102J15C0GF53H5H - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K102J15C0GF53H5H
Ceramic Capacitors K102J15C0GF53H5H
CAP CER 1000PF 50V C0G RADIAL

CAP CER 1000PF 50V C0G RADIAL

Supplier's Site Datasheet
Capacitor, Mlcc, C0G, 1000Pf, 50V, Rad; Capacitance Vishay - 84Y5927 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc, C0G, 1000Pf, 50V, Rad; Capacitance Vishay
84Y5927
Capacitor, Mlcc, C0G, 1000Pf, 50V, Rad; Capacitance Vishay 84Y5927
CAPACITOR, MLCC, C0G, 1000PF, 50V, RAD; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR, MLCC, C0G, 1000PF, 50V, RAD; Capacitance:1000pF; Voltage(DC):50V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-K102J15C0GF53H5H-ND 1220687 K102J15C0GF53H5H 84Y5927
Product Name Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Capacitor, Mlcc, C0G, 1000Pf, 50V, Rad; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications Automotive Automotive Automotive
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701129 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0504N221G500PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details