Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RF53L2

Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RF53L2-ND
Ceramic Capacitors K101M15X7RF53L2-ND
100pF ±20% 50V Ceramic Capacitor X7R Radial

100pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 50V 100Pf ± 20 % X7R Bulk E3 Vishay - 92K0941 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 100Pf ± 20 % X7R Bulk E3 Vishay
92K0941
K 50V 100Pf ± 20 % X7R Bulk E3 Vishay 92K0941
K 50V 100PF ± 20 % X7R BULK E3

K 50V 100PF ± 20 % X7R BULK E3

Supplier's Site
Ceramic Capacitors - K101M15X7RF53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K101M15X7RF53L2
Ceramic Capacitors K101M15X7RF53L2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - K101M15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M15X7RF53L2
Capacitors - Ceramic Capacitors K101M15X7RF53L2
CAP CER 100PF 50V X7R RADIAL

CAP CER 100PF 50V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number K101M15X7RF53L2-ND 92K0941 K101M15X7RF53L2 K101M15X7RF53L2
Product Name Ceramic Capacitors K 50V 100Pf ± 20 % X7R Bulk E3 Vishay Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers