Vishay Intertechnology, Inc. Ceramic Capacitors K101J15C0GK53H5

Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101J15C0GK53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101J15C0GK53H5-ND
Ceramic Capacitors K101J15C0GK53H5-ND
100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

100pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101J15C0GK53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101J15C0GK53H5
Capacitors - Ceramic Capacitors K101J15C0GK53H5
CAP CER 100PF 200V C0G/NP0 RAD

CAP CER 100PF 200V C0G/NP0 RAD

Supplier's Site
K 200V 100Pf ±5% C0G Bulk E3 Vishay - 92K0851 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 100Pf ±5% C0G Bulk E3 Vishay
92K0851
K 200V 100Pf ±5% C0G Bulk E3 Vishay 92K0851
K 200V 100PF ±5% C0G BULK E3

K 200V 100PF ±5% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101J15C0GK53H5-ND K101J15C0GK53H5 92K0851
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 200V 100Pf ±5% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101602U010AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N1R5B160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details