Vishay Intertechnology, Inc. Ceramic Capacitors K100J15C0GF53H5

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K100J15C0GF53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K100J15C0GF53H5-ND
Ceramic Capacitors K100J15C0GF53H5-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K100J15C0GF53H5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K100J15C0GF53H5
Capacitors - Ceramic Capacitors K100J15C0GF53H5
CAP CER 10PF 50V C0G/NP0 RADIAL

CAP CER 10PF 50V C0G/NP0 RADIAL

Supplier's Site
Capacitor,ceramic,10Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay - 92K0789 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
92K0789
Capacitor,ceramic,10Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay 92K0789
Capacitor,Ceramic,10 pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Capacitor,Ceramic,10pF,50VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K100J15C0GF53H5-ND K100J15C0GF53H5 92K0789
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10Pf,50Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details