Vishay Intertechnology, Inc. Ceramic Capacitors K100J10C0GF5TH5

Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K100J10C0GF5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K100J10C0GF5TH5-ND
Ceramic Capacitors K100J10C0GF5TH5-ND
10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

10pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
K 50V 10Pf ±5% C0G Reel E3 Vishay - 92K0775 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 10Pf ±5% C0G Reel E3 Vishay
92K0775
K 50V 10Pf ±5% C0G Reel E3 Vishay 92K0775
K 50V 10PF ±5% C0G REEL E3

K 50V 10PF ±5% C0G REEL E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K100J10C0GF5TH5-ND 92K0775
Product Name Ceramic Capacitors K 50V 10Pf ±5% C0G Reel E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers