Vishay Intertechnology, Inc. Fixed Inductors ISC1812RVR15M

Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RVR15M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RVR15M-ND
Fixed Inductors ISC1812RVR15M-ND
150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

150nH Shielded Wirewound Inductor 491mA 290mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RVR15M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RVR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RVR15M
INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812RVR15M-ND ISC1812RVR15M
Product Name Fixed Inductors INDUCTOR WW 150NH 20% 1812 150nH 491mA - - Non-Magnetic Core ¦20% Shielded 290 mOhm Max 30 @ 25.2MHz 390MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

250MHz 0.68A Inductor and Choke - 71-0402CS-7N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0075 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Inductor and Choke - 841-CZP2BPTTE101P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer Power
View Details
2 suppliers