Vishay Intertechnology, Inc. INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV180K

Description
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RV180K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RV180K
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RV180K
INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RV180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV180K-ND
Fixed Inductors ISC1812RV180K-ND
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RV180K ISC1812RV180K-ND
Product Name INDUCTOR WW 18UH 10% 1812 18¦H 238mA - - Powdered Iron Core ¦10% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 238 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J162SAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details