Vishay Intertechnology, Inc. INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max ISC1812RQ8R2K

Description
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max - ISC1812RQ8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max
ISC1812RQ8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max ISC1812RQ8R2K
INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max 30 @ 7.96MHz 30MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ8R2K-ND
Fixed Inductors ISC1812RQ8R2K-ND
8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 292mA 820mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ8R2K ISC1812RQ8R2K-ND
Product Name INDUCTOR WW 8.2UH 10% 1812 8.2¦H 292mA - - Powdered Iron Core ¦10% Shielded 820 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.8200 ohms 0.8200 ohms
Rated DC Current 292 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3107-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
0.27uH 1.32KOhm 7.9MHz Inductor and Choke - 71-0402AF-271XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2700 microH
Inductance Tolerance 5 (+/- %)
View Details