Vishay Intertechnology, Inc. INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ180J

Description
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812RQ180J - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812RQ180J
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812RQ180J
INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812RQ180J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RQ180J-ND
Fixed Inductors ISC1812RQ180J-ND
18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

18µH Shielded Wirewound Inductor 238mA 1.24Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812RQ180J ISC1812RQ180J-ND
Product Name INDUCTOR WW 18UH 5% 1812 18¦H 238mA - - Powdered Iron Core ¦5% Shielded 1.24 Ohm Max 50 @ 2.52MHz 15MHz General Purpose Powdered Iron 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 18 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Rated DC Current 238 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 7.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-4N7 026011C-4N7XJRW , 026011C-4N7XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details