Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR82M

Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR82M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR82M-ND
Fixed Inductors ISC1812ESR82M-ND
820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

820nH Shielded Wirewound Inductor 271mA 950mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR82M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR82M
INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 820Nh, 242Ma, 20% 155Mhz; Current Rating Vishay - 53K5395 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 820Nh, 242Ma, 20% 155Mhz; Current Rating Vishay
53K5395
Power Inductor, 820Nh, 242Ma, 20% 155Mhz; Current Rating Vishay 53K5395
POWER INDUCTOR, 820NH, 242MA, 20% 155MHZ; Current Rating:242mA; DC Current Rating:242mA; DC Resistance Max:1.2ohm; Inductance:820nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes

POWER INDUCTOR, 820NH, 242MA, 20% 155MHZ; Current Rating:242mA; DC Current Rating:242mA; DC Resistance Max:1.2ohm; Inductance:820nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR82M-ND ISC1812ESR82M 53K5395
Product Name Fixed Inductors INDUCTOR WW 820NH 20% 1812 820nH 242mA - - Non-Magnetic Core ¦20% Shielded 1.2 Ohm Max 30 @ 25.2MHz 155MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 820Nh, 242Ma, 20% 155Mhz; Current Rating Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-010 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 450 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J822JAL4TTR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details