Vishay Intertechnology, Inc. INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR47M

Description
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR47M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR47M
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR47M
INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ISC1812ESR47M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR47M-ND
Fixed Inductors ISC1812ESR47M-ND
470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

470nH Shielded Wirewound Inductor 342mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Power Inductor, 470Nh, 306Ma, 20% 205Mhz; Core Material Vishay - 53K5389 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 470Nh, 306Ma, 20% 205Mhz; Core Material Vishay
53K5389
Power Inductor, 470Nh, 306Ma, 20% 205Mhz; Core Material Vishay 53K5389
POWER INDUCTOR, 470NH, 306MA, 20% 205MHZ; Core Material:Iron; Current Rating:306mA; DC Current Rating:306mA; DC Resistance Max:9.2ohm; Inductance:470nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 470NH, 306MA, 20% 205MHZ; Core Material:Iron; Current Rating:306mA; DC Current Rating:306mA; DC Resistance Max:9.2ohm; Inductance:470nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ISC1812ESR47M ISC1812ESR47M-ND 53K5389
Product Name INDUCTOR WW 470NH 20% 1812 470nH 306mA - - Non-Magnetic Core ¦20% Shielded 750 mOhm Max 30 @ 25.2MHz 205MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Power Inductor, 470Nh, 306Ma, 20% 205Mhz; Core Material Vishay
Application General Purpose
Inductance Range 0.4700 microH 0.4700 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
DCR 0.7500 ohms 0.6000 ohms 9.2 ohms
Rated DC Current 306 milliamps 306 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details
Power Inductors - 1-2176636-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 8.2 microH
View Details
2 suppliers
Fixed Inductors - 486-3116-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details