Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR12M

Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR12M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR12M-ND
Fixed Inductors ISC1812ESR12M-ND
120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

120nH Shielded Wirewound Inductor 519mA 260mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR12M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR12M
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR12M
INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Core Material Vishay - 53K5375 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Core Material Vishay
53K5375
Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Core Material Vishay 53K5375
POWER INDUCTOR, 120NH, 519MA, 20% 400MHZ; Core Material:Iron; Current Rating:519mA; DC Current Rating:519mA; DC Resistance Max:0.26ohm; Inductance:120nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

POWER INDUCTOR, 120NH, 519MA, 20% 400MHZ; Core Material:Iron; Current Rating:519mA; DC Current Rating:519mA; DC Resistance Max:0.26ohm; Inductance:120nH; Inductance Tolerance:± 20%; Inductor Case Style:1812; Inductor Type:Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ISC1812ESR12M-ND ISC1812ESR12M 53K5375
Product Name Fixed Inductors INDUCTOR WW 120NH 20% 1812 120nH 519mA - - Non-Magnetic Core ¦20% Shielded 260 mOhm Max 30 @ 25.2MHz 400MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) Power Inductor, 120Nh, 519Ma, 20% 400Mhz; Core Material Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Standard
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

026011C (0703) Ceramic Chip Inductors - 026011C-27N 026011C-27NXJRW , 026011C-27NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J823JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ1008TE3R3J - 1067837-KQ1008TE3R3J - Win Source Electronics
Specs
Configuration Fixed
View Details