TE Connectivity Fixed Inductors 3613C330K

Description
33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102193TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102193TR-ND
Fixed Inductors A102193TR-ND
33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102193CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102193CT-ND
Fixed Inductors A102193CT-ND
33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)

33µH Unshielded Inductor 160mA 4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Chip Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Sigmainductors Te Connectivity - 18R3745 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Sigmainductors Te Connectivity
18R3745
Chip Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Sigmainductors Te Connectivity 18R3745
CHIP INDUCTOR, 33UH 160MA 10% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

CHIP INDUCTOR, 33UH 160MA 10% 11MHZ; Inductance:33µH; DC Resistance Max:4ohm; Self Resonant Frequency:11MHz; DC Current Rating:160mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102193TR-ND 18R3745
Product Name Fixed Inductors Chip Inductor, 33Uh 160Ma 10% 11Mhz; Inductance Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1676962-7 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-3141-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers