Vishay Intertechnology, Inc. Fixed Inductors ISC1812ESR10M

Description
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812ESR10M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812ESR10M-ND
Fixed Inductors ISC1812ESR10M-ND
100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

100nH Shielded Wirewound Inductor 552mA 230mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) - ISC1812ESR10M - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
ISC1812ESR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR) ISC1812ESR10M
INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1812ESR10M-ND ISC1812ESR10M
Product Name Fixed Inductors INDUCTOR WW 100NH 20% 1812 100nH 552mA - - Non-Magnetic Core ¦20% Shielded 230 mOhm Max 30 @ 25.2MHz 460MHz General Purpose Non-Magnetic 1812 (4532 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data