TE Connectivity Power Inductors 1-2176636-9

Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 115 DC Resistance (OHM) : 3.5 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 115 DC Resistance (OHM) : 3.5 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-2176636-9 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-2176636-9
Power Inductors 1-2176636-9
Dimensions Product Height : 2 MM  [.078 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 115 DC Resistance (OHM) : 3.5 Inductance (MICHEN) : 33 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2 MM  [.078 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 115
  • DC Resistance (OHM) : 3.5
  • Inductance (MICHEN) : 33
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171122 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171122
Surface Mount Inductors 171122
TE Connectivity 3627322520330K

TE Connectivity 3627322520330K

Supplier's Site
Surface Mount Inductors - 171123P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171123P
Surface Mount Inductors 171123P
Power Inductor SMD 3627 33UH 10%

Power Inductor SMD 3627 33UH 10%

Supplier's Site
Surface Mount Inductors - 171123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171123
Surface Mount Inductors 171123
TE Connectivity 3627322520330K

TE Connectivity 3627322520330K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1-2176636-9 171122 171123P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 33 microH 33 microH 33 microH
Inductance Tolerance 10 (+/- %)
DCR 3.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-0603CS-R12XGLW TR - ERSAELECTRONICS PTE. LTD.
Specs
Packing Method Bulk
View Details
Power Inductors - 1-2176641-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 33 microH
View Details
2 suppliers
Molded SMD Inductors - 2176737-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0015 microH
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers