Triad Magnetics Rod Core Inductor RC-3

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rod Core Inductor - RC-3 - Triad Magnetics
Perris, California, United States
Rod Core Inductor
RC-3
Rod Core Inductor RC-3
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1167-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1167-ND
Fixed Inductors 237-1167-ND
2.5mH Unshielded Wirewound Inductor 400mA 2.45Ohm Radial, Vertical Cylinder

2.5mH Unshielded Wirewound Inductor 400mA 2.45Ohm Radial, Vertical Cylinder

Buy Now Datasheet
Inductor 2.5Mh@0.40Adc Rod Core/rc-3 Rohs Compliant Triad Magnetics - 37B9180 - Newark, An Avnet Company
Chicago, IL, United States
Inductor 2.5Mh@0.40Adc Rod Core/rc-3 Rohs Compliant Triad Magnetics
37B9180
Inductor 2.5Mh@0.40Adc Rod Core/rc-3 Rohs Compliant Triad Magnetics 37B9180
INDUCTOR 2.5mH@0.40ADC ROD CORE/RC-3 RoHS Compliant: Yes

INDUCTOR 2.5mH@0.40ADC ROD CORE/RC-3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number RC-3 237-1167-ND 37B9180
Product Name Rod Core Inductor Fixed Inductors Inductor 2.5Mh@0.40Adc Rod Core/rc-3 Rohs Compliant Triad Magnetics
Technology Standard Standard
Inductance Range 2500 microH
DCR 2.45 ohms 2.45 ohms
Rated DC Current 400 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Rod Core Inductor - RC-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1500 microH
DCR 1.53 ohms
View Details
4 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT68-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 54.81 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers