TE Connectivity Power Inductors 2176637-4

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .3 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .3 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176637-4 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176637-4
Power Inductors 2176637-4
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .3 Inductance (MICHEN) : 1.8 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .3
  • Inductance (MICHEN) : 1.8
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171289
Surface Mount Inductors 171289
TE Connectivity 36274532261R8M

TE Connectivity 36274532261R8M

Supplier's Site
Surface Mount Inductors - 171289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171289P
Surface Mount Inductors 171289P
Power Inductor SMD 3627 1R8 20%

Power Inductor SMD 3627 1R8 20%

Supplier's Site
Surface Mount Inductors - 171287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171287
Surface Mount Inductors 171287
TE Connectivity 36274532261R8M

TE Connectivity 36274532261R8M

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176637-4 171289 171289P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 1.8 microH 1.8 microH 1.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Fixed Inductors - A102545CT-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
2 suppliers
Power Inductors - 2176637-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Chokes - 1-1624116-4 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details