Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-20470

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-20470
AX97 Series SMD Power Shielded Inductors AX97-20470
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-20470-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-20470-ND
Fixed Inductors AX97-20470-ND
47µH Unshielded Wirewound Inductor 800mA 310mOhm Max Nonstandard

47µH Unshielded Wirewound Inductor 800mA 310mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-20470 AX97-20470-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms 0.3100 ohms
Rated DC Current 800 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - AX97-40102-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20102 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1000 microH
DCR 6 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-303R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0200 ohms
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers