TE Connectivity Power Inductors 2176637-6

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .32 Inductance (MICHEN) : 2.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .32 Inductance (MICHEN) : 2.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176637-6 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176637-6
Power Inductors 2176637-6
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 500 DC Resistance (OHM) : .32 Inductance (MICHEN) : 2.7 Passive Component Tolerance (PCT) : 20 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 500
  • DC Resistance (OHM) : .32
  • Inductance (MICHEN) : 2.7
  • Passive Component Tolerance (PCT) : 20

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171291
Surface Mount Inductors 171291
TE Connectivity 36274532262R7M

TE Connectivity 36274532262R7M

Supplier's Site
Surface Mount Inductors - 171292 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171292
Surface Mount Inductors 171292
TE Connectivity 36274532262R7M

TE Connectivity 36274532262R7M

Supplier's Site
Surface Mount Inductors - 171292P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171292P
Surface Mount Inductors 171292P
TE Connectivity 36274532262R7M

TE Connectivity 36274532262R7M

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176637-6 171291
Product Name Power Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH 2.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3200 ohms
Unlock Full Specs
to access all available technical data