Triad Magnetics Fixed Inductors AX02-306R4-T

Description
6.4µH Shielded Wirewound Inductor 6.5A 8.5mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
6.4µH Shielded Wirewound Inductor 6.5A 8.5mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 237-AX02-306R4-TTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-AX02-306R4-TTR-ND
Fixed Inductors 237-AX02-306R4-TTR-ND
6.4µH Shielded Wirewound Inductor 6.5A 8.5mOhm Max 2-SMD, J-Lead

6.4µH Shielded Wirewound Inductor 6.5A 8.5mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 237-AX02-306R4-TTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J335JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details