TE Connectivity Power Inductors 1676948-1

Description
Dimensions Passive Component Dimensions (MM) : 6.8 x 2.6 Electrical Characteristics Current Rating (Max) (MAMP) : 2 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Ferrite Bead Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 6.8 x 2.6 Electrical Characteristics Current Rating (Max) (MAMP) : 2 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Ferrite Bead Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1676948-1 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1676948-1
Power Inductors 1676948-1
Dimensions Passive Component Dimensions (MM) : 6.8 x 2.6 Electrical Characteristics Current Rating (Max) (MAMP) : 2 Inductance (MICHEN) : 10 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Ferrite Bead Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Dimensions


  • Passive Component Dimensions (MM) : 6.8 x 2.6

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 2
  • Inductance (MICHEN) : 10
  • Passive Component Tolerance (PCT) : 30

Operation/Application


  • Shielded : Yes

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Ferrite Bead

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1676948-1
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Ferrite Bead
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176635-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - 1-2176784-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 1-2176786-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 22 microH
View Details
Power Inductors - 2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details