Vishay Intertechnology, Inc. Fixed Inductors ISC1210BNR33K

Description
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet
Description
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1210BNR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1210BNR33K-ND
Fixed Inductors ISC1210BNR33K-ND
330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

330nH Shielded Wirewound Inductor 475mA 360mOhm Max 1210 (3225 Metric)

Buy Now Datasheet
INDUCTOR WW 330NH 10% 1210 330nH 475mA - - Powdered Iron Core ¦10% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk - ISC1210BNR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 330NH 10% 1210 330nH 475mA - - Powdered Iron Core ¦10% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
ISC1210BNR33K
INDUCTOR WW 330NH 10% 1210 330nH 475mA - - Powdered Iron Core ¦10% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk ISC1210BNR33K
INDUCTOR WW 330NH 10% 1210 330nH 475mA - - Powdered Iron Core ¦10% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

INDUCTOR WW 330NH 10% 1210 330nH 475mA - - Powdered Iron Core ¦10% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ISC1210BNR33K-ND ISC1210BNR33K
Product Name Fixed Inductors INDUCTOR WW 330NH 10% 1210 330nH 475mA - - Powdered Iron Core ¦10% Shielded 360 mOhm Max 40 @ 25.2MHz 280MHz General Purpose Powdered Iron 1210 (3225 Metric) Surface Mount Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Powdered Iron; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2567633 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details