Vishay Intertechnology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRL IRLR8103TRL

Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777118-IRLR8103TRL Series: HEXFET Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 89A (Ta) Family Name: IRLR8103 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 5V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): SUD50N03-7m3P-E3; FDD6670A-Q; FDD6670A-NF40; TSM090N03CP ROG; Introduction Date: January 21, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Siliconix Win Source Part Number: 777118-IRLR8103TRL Series: HEXFET Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 89A (Ta) Family Name: IRLR8103 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 5V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): SUD50N03-7m3P-E3; FDD6670A-Q; FDD6670A-NF40; TSM090N03CP ROG; Introduction Date: January 21, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRL - 777118-IRLR8103TRL - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRL
777118-IRLR8103TRL
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRL 777118-IRLR8103TRL
Manufacturer: Vishay Siliconix Win Source Part Number: 777118-IRLR8103TRL Series: HEXFET Packaging: Reel package Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 89A (Ta) Family Name: IRLR8103 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: D-Pak Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2V @ 250μA (Minimum) Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 5V Vgs (Maximum): ±20V Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 15A, 10V Alternative Parts (Cross-Reference): SUD50N03-7m3P-E3; FDD6670A-Q; FDD6670A-NF40; TSM090N03CP ROG; Introduction Date: January 21, 2000 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Siliconix
Win Source Part Number: 777118-IRLR8103TRL
Series: HEXFET
Packaging: Reel package
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 89A (Ta)
Family Name: IRLR8103
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: D-Pak
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2V @ 250μA (Minimum)
Gate Charge (Qg) (Maximum) @ Vgs: 50nC @ 5V
Vgs (Maximum): ±20V
Rds On (Maximum) @ Id, Vgs: 7 mOhm @ 15A, 10V
Alternative Parts (Cross-Reference): SUD50N03-7m3P-E3; FDD6670A-Q; FDD6670A-NF40; TSM090N03CP ROG;
Introduction Date: January 21, 2000
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 777118-IRLR8103TRL
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRLR8103TRL
Package Type SOT3; TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1464857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type V-dfn3333
View Details
 - 1ED3120MU12HXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
60 V, 310 mA N-channel Trench MOSFET - 2N7002BKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
6 suppliers
PMIC - PMIC - Gate Drivers - TPS2811DRG4 - 1111557-TPS2811DRG4 - Win Source Electronics
Specs
Polarity N-Channel; P-Channel
TJ -40 to 125 C (-40 to 257 F)
Package Type SOT3; 8-SOIC
View Details