Infineon Technologies AG 6ED003L06FXUMA1

Description
Half-Bridge Based MOSFET Driver
Request a Quote
Description
Half-Bridge Based MOSFET Driver
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6ED003L06-F is an integrated three-phase gate driver for controlling MOSFETs or IGBTs in 600V systems. It is packaged in a PG-DSO28-17 with dimensions of 18.1 mm × 7.6 mm × 1.5 mm. Based on thin-film SOI technology, it withstands negative transients up to -50V and operates with a low-side supply of 13V to 17.5V. Each of the six drivers has CMOS/LSTTL-compatible inputs down to 3.3V and includes 380ns internal deadtime to prevent cross-conduction. Over-current and under-voltage faults trigger a low-active open-drain FAULT output, disabling all outputs. Over-current detection is set via an external resistor at ITRIP, and fault clear delay is adjustable with an RC network at RCIN. Power dissipation is 1.0W, with a maximum junction temperature of 125°C and thermal resistance of 70 K/W.

Datasheet Summary
Powered by GS/AI

The 6ED003L06-F is an integrated three-phase gate driver for controlling MOSFETs or IGBTs in 600V systems. It is packaged in a PG-DSO28-17 with dimensions of 18.1 mm × 7.6 mm × 1.5 mm. Based on thin-film SOI technology, it withstands negative transients up to -50V and operates with a low-side supply of 13V to 17.5V. Each of the six drivers has CMOS/LSTTL-compatible inputs down to 3.3V and includes 380ns internal deadtime to prevent cross-conduction. Over-current and under-voltage faults trigger a low-active open-drain FAULT output, disabling all outputs. Over-current detection is set via an external resistor at ITRIP, and fault clear delay is adjustable with an RC network at RCIN. Power dissipation is 1.0W, with a maximum junction temperature of 125°C and thermal resistance of 70 K/W.

Suppliers

Company
Product
Description
Supplier Links
 - 6ED003L06FXUMA1 - Rochester Electronics
Newburyport, MA, United States
Half-Bridge Based MOSFET Driver

Half-Bridge Based MOSFET Driver

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 6ED003L06FXUMA1
Package Type DSO28
Unlock Full Specs
to access all available technical data