Vishay Intertechnology, Inc. SCRs - Single - Modules - IRKT162/16 IRKT162/16

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188440-IRKT162/16 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: KT162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188440-IRKT162/16 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: KT162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - IRKT162/16 - 1188440-IRKT162/16 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - IRKT162/16
1188440-IRKT162/16
SCRs - Single - Modules - IRKT162/16 1188440-IRKT162/16
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1188440-IRKT162/16 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: INT-A-PAK (3 + 4) Current - On State (It (RMS)) (Maximum): 355A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 160A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: KT162 Manufacturer Pack Quantity: 3 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1188440-IRKT162/16
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 4870A, 5100A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: INT-A-PAK (3 + 4)
Current - On State (It (RMS)) (Maximum): 355A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 160A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: KT162
Manufacturer Pack Quantity: 3
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1188440-IRKT162/16
Product Name SCRs - Single - Modules - IRKT162/16
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B484E-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details